Capital Lighting, Inc. 9284GU Foyer/Hall Lanterns-Open Frame 785908

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Umber Product Name: Four Light Foyer Fixture UPC: 841224035740 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Umber Product Name: Four Light Foyer Fixture UPC: 841224035740 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9284GU Foyer/Hall Lanterns-Open Frame - 785908 - Capital Lighting, Inc.
Columbus, OH, USA
9284GU Foyer/Hall Lanterns-Open Frame
785908
9284GU Foyer/Hall Lanterns-Open Frame 785908
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gilded Umber Product Name: Four Light Foyer Fixture UPC: 841224035740 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gilded Umber
Product Name: Four Light Foyer Fixture
UPC: 841224035740
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785908
Product Name 9284GU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details