Capital Lighting, Inc. 9283GU Foyer/Hall Lanterns-Open Frame 785905

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Foyer Fixture UPC: 841224035733 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Foyer Fixture UPC: 841224035733 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9283GU Foyer/Hall Lanterns-Open Frame - 785905 - Capital Lighting, Inc.
Columbus, OH, USA
9283GU Foyer/Hall Lanterns-Open Frame
785905
9283GU Foyer/Hall Lanterns-Open Frame 785905
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 29.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gilded Umber Product Name: Three Light Foyer Fixture UPC: 841224035733 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 29.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gilded Umber
Product Name: Three Light Foyer Fixture
UPC: 841224035733
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785905
Product Name 9283GU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details