Capital Lighting, Inc. 9223WB-279 Foyer/Hall Lanterns-Open Frame 785903

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Foyer Fixture UPC: 841224035276 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Foyer Fixture UPC: 841224035276 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9223WB-279 Foyer/Hall Lanterns-Open Frame - 785903 - Capital Lighting, Inc.
Columbus, OH, USA
9223WB-279 Foyer/Hall Lanterns-Open Frame
785903
9223WB-279 Foyer/Hall Lanterns-Open Frame 785903
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Brown Product Name: Three Light Foyer Fixture UPC: 841224035276 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Brown
Product Name: Three Light Foyer Fixture
UPC: 841224035276
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785903
Product Name 9223WB-279 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details