Capital Lighting, Inc. 9966BK Exterior -Hanging 785796

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Extension: 23.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036914 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Extension: 23.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036914 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9966BK Exterior -Hanging - 785796 - Capital Lighting, Inc.
Columbus, OH, USA
9966BK Exterior -Hanging
785796
9966BK Exterior -Hanging 785796
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 23.50 Extension: 23.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Black Product Name: Three Light Outdoor Hanging Lantern UPC: 841224036914 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 23.50
Extension: 23.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Black
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224036914
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785796
Product Name 9966BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details