Capital Lighting, Inc. 9963BK Exterior -Wall Mount 785794

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Wall Fixture UPC: 841224036884 Category: Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Wall Fixture UPC: 841224036884 Category: Outdoor

Suppliers

Company
Product
Description
Supplier Links
9963BK Exterior -Wall Mount - 785794 - Capital Lighting, Inc.
Columbus, OH, USA
9963BK Exterior -Wall Mount
785794
9963BK Exterior -Wall Mount 785794
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 25.00 Extension: 12.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Wall Fixture UPC: 841224036884 Category: Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 25.00
Extension: 12.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Wall Fixture
UPC: 841224036884
Category: Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785794
Product Name 9963BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details