Capital Lighting, Inc. 9967BK Exterior -Post/Pier Head 785793

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036921 Category: Outdoor Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036921 Category: Outdoor Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9967BK Exterior -Post/Pier Head - 785793 - Capital Lighting, Inc.
Columbus, OH, USA
9967BK Exterior -Post/Pier Head
785793
9967BK Exterior -Post/Pier Head 785793
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Outdoor Post Fixture UPC: 841224036921 Category: Outdoor Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Outdoor Post Fixture
UPC: 841224036921
Category: Outdoor
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785793
Product Name 9967BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details