Capital Lighting, Inc. 5973-1-138 Bathroom Fixtures-Three Lights 785698

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aspen Bronze Product Name: Three Light Bath Bar Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aspen Bronze Product Name: Three Light Bath Bar Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
5973-1-138 Bathroom Fixtures-Three Lights - 785698 - Capital Lighting, Inc.
Columbus, OH, USA
5973-1-138 Bathroom Fixtures-Three Lights
785698
5973-1-138 Bathroom Fixtures-Three Lights 785698
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aspen Bronze Product Name: Three Light Bath Bar Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 9.75
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aspen Bronze
Product Name: Three Light Bath Bar
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785698
Product Name 5973-1-138 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details