Capital Lighting, Inc. 970-1-138 Sconces-Pocket 785696

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
970-1-138 Sconces-Pocket - 785696 - Capital Lighting, Inc.
Columbus, OH, USA
970-1-138 Sconces-Pocket
785696
970-1-138 Sconces-Pocket 785696
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aspen Bronze
Product Name: One Light Wall Sconce
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785696
Product Name 970-1-138 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details