Capital Lighting, Inc. 5972-1-138 Bathroom Fixtures-Two Lights 785695

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aspen Bronze Product Name: Two Light Bath Bar Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aspen Bronze Product Name: Two Light Bath Bar Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
5972-1-138 Bathroom Fixtures-Two Lights - 785695 - Capital Lighting, Inc.
Columbus, OH, USA
5972-1-138 Bathroom Fixtures-Two Lights
785695
5972-1-138 Bathroom Fixtures-Two Lights 785695
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.75 Extension: 9.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Aspen Bronze Product Name: Two Light Bath Bar Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.75
Extension: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Aspen Bronze
Product Name: Two Light Bath Bar
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785695
Product Name 5972-1-138 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details