Capital Lighting, Inc. 176-1-138 Pendants-Glass Down 785691

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: Rod Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: Rod Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
176-1-138 Pendants-Glass Down - 785691 - Capital Lighting, Inc.
Columbus, OH, USA
176-1-138 Pendants-Glass Down
785691
176-1-138 Pendants-Glass Down 785691
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 52.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aspen Bronze Product Name: Rod Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 52.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aspen Bronze
Product Name: Rod
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785691
Product Name 176-1-138 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details