Capital Lighting, Inc. 1974-1-138 Sconces-Pocket 785690

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

Suppliers

Company
Product
Description
Supplier Links
1974-1-138 Sconces-Pocket - 785690 - Capital Lighting, Inc.
Columbus, OH, USA
1974-1-138 Sconces-Pocket
785690
1974-1-138 Sconces-Pocket 785690
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.25 Extension: 4.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aspen Bronze Product Name: One Light Wall Sconce Glass: Rustic Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.25
Extension: 4.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aspen Bronze
Product Name: One Light Wall Sconce
Glass: Rustic Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785690
Product Name 1974-1-138 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details