Capital Lighting, Inc. 1755-206 Flush Mounts-Bowl Style 785688

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
1755-206 Flush Mounts-Bowl Style - 785688 - Capital Lighting, Inc.
Columbus, OH, USA
1755-206 Flush Mounts-Bowl Style
785688
1755-206 Flush Mounts-Bowl Style 785688
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aston Court Bronze
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785688
Product Name 1755-206 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details