Capital Lighting, Inc. 6751-206 Sconces-Single Glass 785680

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.25 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aston Court Bronze Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.25 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aston Court Bronze Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
6751-206 Sconces-Single Glass - 785680 - Capital Lighting, Inc.
Columbus, OH, USA
6751-206 Sconces-Single Glass
785680
6751-206 Sconces-Single Glass 785680
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.25 Extension: 4.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aston Court Bronze Product Name: One Light Wall Sconce Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.25
Extension: 4.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aston Court Bronze
Product Name: One Light Wall Sconce
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785680
Product Name 6751-206 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details