Capital Lighting, Inc. 1199-357 Large Chandeliers-Glass Shade 785673

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 55.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Iron Oxide Product Name: 20 Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 55.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Iron Oxide Product Name: 20 Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1199-357 Large Chandeliers-Glass Shade - 785673 - Capital Lighting, Inc.
Columbus, OH, USA
1199-357 Large Chandeliers-Glass Shade
785673
1199-357 Large Chandeliers-Glass Shade 785673
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 55.00 Bulb Type: Medium Qty: 20 Wattage: 60 Finish: Iron Oxide Product Name: 20 Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 55.00
Bulb
Type: Medium
Qty: 20
Wattage: 60
Finish: Iron Oxide
Product Name: 20 Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785673
Product Name 1199-357 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details