Capital Lighting, Inc. 1198-357 Mid. Chandeliers-Glass Up 785671

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Iron Oxide Product Name: 12 Light Chandelier Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Iron Oxide Product Name: 12 Light Chandelier Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1198-357 Mid. Chandeliers-Glass Up - 785671 - Capital Lighting, Inc.
Columbus, OH, USA
1198-357 Mid. Chandeliers-Glass Up
785671
1198-357 Mid. Chandeliers-Glass Up 785671
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Iron Oxide Product Name: 12 Light Chandelier Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Iron Oxide
Product Name: 12 Light Chandelier
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785671
Product Name 1198-357 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details