Capital Lighting, Inc. 1749-206 Large Chandeliers-Candle 785657

Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 47.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Aston Court Bronze Product Name: 15 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 47.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Aston Court Bronze Product Name: 15 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1749-206 Large Chandeliers-Candle - 785657 - Capital Lighting, Inc.
Columbus, OH, USA
1749-206 Large Chandeliers-Candle
785657
1749-206 Large Chandeliers-Candle 785657
PRODUCT DETAILS / SPECS Width/Dia: 50.50 Height: 47.25 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Aston Court Bronze Product Name: 15 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 50.50
Height: 47.25
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Aston Court Bronze
Product Name: 15 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785657
Product Name 1749-206 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details