Capital Lighting, Inc. 1745-206 Mid. Chandeliers-Candle 785656

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aston Court Bronze Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aston Court Bronze Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1745-206 Mid. Chandeliers-Candle - 785656 - Capital Lighting, Inc.
Columbus, OH, USA
1745-206 Mid. Chandeliers-Candle
785656
1745-206 Mid. Chandeliers-Candle 785656
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 31.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Aston Court Bronze Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 31.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Aston Court Bronze
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785656
Product Name 1745-206 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details