Capital Lighting, Inc. 6757-206 Semi-Flush Mts.-Bowl Style 785652

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
6757-206 Semi-Flush Mts.-Bowl Style - 785652 - Capital Lighting, Inc.
Columbus, OH, USA
6757-206 Semi-Flush Mts.-Bowl Style
785652
6757-206 Semi-Flush Mts.-Bowl Style 785652
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aston Court Bronze Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aston Court Bronze
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785652
Product Name 6757-206 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details