Capital Lighting, Inc. 6277-357 Flush Mounts-Bowl Style 785610

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
6277-357 Flush Mounts-Bowl Style - 785610 - Capital Lighting, Inc.
Columbus, OH, USA
6277-357 Flush Mounts-Bowl Style
785610
6277-357 Flush Mounts-Bowl Style 785610
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Flush Mount Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Iron Oxide
Product Name: Two Light Flush Mount
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785610
Product Name 6277-357 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details