Capital Lighting, Inc. 1358-177 Large Chandeliers-Glass Shade 785468

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Illuminati Bronze Product Name: Nine Light Chandelier Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Illuminati Bronze Product Name: Nine Light Chandelier Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
1358-177 Large Chandeliers-Glass Shade - 785468 - Capital Lighting, Inc.
Columbus, OH, USA
1358-177 Large Chandeliers-Glass Shade
785468
1358-177 Large Chandeliers-Glass Shade 785468
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 35.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Illuminati Bronze Product Name: Nine Light Chandelier Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 35.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Illuminati Bronze
Product Name: Nine Light Chandelier
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785468
Product Name 1358-177 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details