Capital Lighting, Inc. 6793-216 Bathroom Fixtures-Three Lights 785453

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cabella Patina Product Name: Three Light Bath Bar Glass: Avorio
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cabella Patina Product Name: Three Light Bath Bar Glass: Avorio

Suppliers

Company
Product
Description
Supplier Links
6793-216 Bathroom Fixtures-Three Lights - 785453 - Capital Lighting, Inc.
Columbus, OH, USA
6793-216 Bathroom Fixtures-Three Lights
785453
6793-216 Bathroom Fixtures-Three Lights 785453
PRODUCT DETAILS / SPECS Width/Dia: 23.75 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cabella Patina Product Name: Three Light Bath Bar Glass: Avorio

PRODUCT DETAILS / SPECS
Width/Dia: 23.75
Height: 9.00
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cabella Patina
Product Name: Three Light Bath Bar
Glass: Avorio

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785453
Product Name 6793-216 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details