Capital Lighting, Inc. 6352-177 Bathroom Fixtures-Two Lights 785417

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
6352-177 Bathroom Fixtures-Two Lights - 785417 - Capital Lighting, Inc.
Columbus, OH, USA
6352-177 Bathroom Fixtures-Two Lights
785417
6352-177 Bathroom Fixtures-Two Lights 785417
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Illuminati Bronze
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785417
Product Name 6352-177 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details