Capital Lighting, Inc. 6353-177 Bathroom Fixtures-Three Lights 785414

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

Suppliers

Company
Product
Description
Supplier Links
6353-177 Bathroom Fixtures-Three Lights - 785414 - Capital Lighting, Inc.
Columbus, OH, USA
6353-177 Bathroom Fixtures-Three Lights
785414
6353-177 Bathroom Fixtures-Three Lights 785414
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 9.50 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Illuminati Bronze Glass: Silver Patina

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 9.50
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Illuminati Bronze
Glass: Silver Patina

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785414
Product Name 6353-177 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details