Capital Lighting, Inc. 1567-477 Semi-Flush Mts.-Bowl Style 785407

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florence Patina Product Name: Three Light Semi Flush Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florence Patina Product Name: Three Light Semi Flush Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1567-477 Semi-Flush Mts.-Bowl Style - 785407 - Capital Lighting, Inc.
Columbus, OH, USA
1567-477 Semi-Flush Mts.-Bowl Style
785407
1567-477 Semi-Flush Mts.-Bowl Style 785407
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 13.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Florence Patina Product Name: Three Light Semi Flush Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 13.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Florence Patina
Product Name: Three Light Semi Flush
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785407
Product Name 1567-477 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details