Capital Lighting, Inc. 1566-477 Flush Mounts-Bowl Style 785404

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Florence Patina Product Name: Three Light Flush Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Florence Patina Product Name: Three Light Flush Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1566-477 Flush Mounts-Bowl Style - 785404 - Capital Lighting, Inc.
Columbus, OH, USA
1566-477 Flush Mounts-Bowl Style
785404
1566-477 Flush Mounts-Bowl Style 785404
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Florence Patina Product Name: Three Light Flush Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Florence Patina
Product Name: Three Light Flush
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785404
Product Name 1566-477 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details