Capital Lighting, Inc. 1571-477 Sconces-Single Glass 785403

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Wall Sconce Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Wall Sconce Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1571-477 Sconces-Single Glass - 785403 - Capital Lighting, Inc.
Columbus, OH, USA
1571-477 Sconces-Single Glass
785403
1571-477 Sconces-Single Glass 785403
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 23.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Wall Sconce Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 23.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Florence Patina
Product Name: One Light Wall Sconce
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785403
Product Name 1571-477 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details