Capital Lighting, Inc. 6744-206 Bathroom Fixtures-Four Lights 785393

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aston Court Bronze Product Name: Four Light Bath Bar Glass: Unique Avorio Mezzo
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aston Court Bronze Product Name: Four Light Bath Bar Glass: Unique Avorio Mezzo

Suppliers

Company
Product
Description
Supplier Links
6744-206 Bathroom Fixtures-Four Lights - 785393 - Capital Lighting, Inc.
Columbus, OH, USA
6744-206 Bathroom Fixtures-Four Lights
785393
6744-206 Bathroom Fixtures-Four Lights 785393
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 10.75 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aston Court Bronze Product Name: Four Light Bath Bar Glass: Unique Avorio Mezzo

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 10.75
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aston Court Bronze
Product Name: Four Light Bath Bar
Glass: Unique Avorio Mezzo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785393
Product Name 6744-206 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details