Capital Lighting, Inc. 1817-66 Pendants-Bowl Style 785368

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Bowl Pendant Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Bowl Pendant Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
1817-66 Pendants-Bowl Style - 785368 - Capital Lighting, Inc.
Columbus, OH, USA
1817-66 Pendants-Bowl Style
785368
1817-66 Pendants-Bowl Style 785368
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Bowl Pendant Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Bowl Pendant
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785368
Product Name 1817-66 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details