Capital Lighting, Inc. 1815-66 Mid. Chandeliers-Glass Up 785365

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Product Name: Five Light Chandelier Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Product Name: Five Light Chandelier Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
1815-66 Mid. Chandeliers-Glass Up - 785365 - Capital Lighting, Inc.
Columbus, OH, USA
1815-66 Mid. Chandeliers-Glass Up
785365
1815-66 Mid. Chandeliers-Glass Up 785365
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 19.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Black Product Name: Five Light Chandelier Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 19.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Black
Product Name: Five Light Chandelier
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785365
Product Name 1815-66 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details