Capital Lighting, Inc. 6872-66 Sconces-Pocket 785356

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bracket Glass: Etched White
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bracket Glass: Etched White

Suppliers

Company
Product
Description
Supplier Links
6872-66 Sconces-Pocket - 785356 - Capital Lighting, Inc.
Columbus, OH, USA
6872-66 Sconces-Pocket
785356
6872-66 Sconces-Pocket 785356
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 16.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bracket Glass: Etched White

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 16.50
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Bracket
Glass: Etched White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785356
Product Name 6872-66 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856585 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details