PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Chandelier
Glass: Embodies Special Faceted Lamina Blanca
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 785337 |
| Product Name | 1813-66 Mid. Chandeliers-Glass Up |
| Application | Residential |