Capital Lighting, Inc. 6812-66 Bathroom Fixtures-Two Lights 785333

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

Suppliers

Company
Product
Description
Supplier Links
6812-66 Bathroom Fixtures-Two Lights - 785333 - Capital Lighting, Inc.
Columbus, OH, USA
6812-66 Bathroom Fixtures-Two Lights
785333
6812-66 Bathroom Fixtures-Two Lights 785333
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.25 Extension: 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Product Name: Two Light Bath Bar Glass: Embodies Special Faceted Lamina Blanca

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.25
Extension: 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black
Product Name: Two Light Bath Bar
Glass: Embodies Special Faceted Lamina Blanca

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785333
Product Name 6812-66 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details