Capital Lighting, Inc. 6767-211 Sconces-Single Glass 785318

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Wall Sconce Glass: Marbre Grabar
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Wall Sconce Glass: Marbre Grabar

Suppliers

Company
Product
Description
Supplier Links
6767-211 Sconces-Single Glass - 785318 - Capital Lighting, Inc.
Columbus, OH, USA
6767-211 Sconces-Single Glass
785318
6767-211 Sconces-Single Glass 785318
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.00 Extension: 4.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tofino Bronze Product Name: One Light Wall Sconce Glass: Marbre Grabar

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.00
Extension: 4.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tofino Bronze
Product Name: One Light Wall Sconce
Glass: Marbre Grabar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785318
Product Name 6767-211 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details