Capital Lighting, Inc. 6762-211 Bathroom Fixtures-Two Lights 785307

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tofino Bronze Product Name: Two Light Bath Bar Glass: Marbre Grabar
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tofino Bronze Product Name: Two Light Bath Bar Glass: Marbre Grabar

Suppliers

Company
Product
Description
Supplier Links
6762-211 Bathroom Fixtures-Two Lights - 785307 - Capital Lighting, Inc.
Columbus, OH, USA
6762-211 Bathroom Fixtures-Two Lights
785307
6762-211 Bathroom Fixtures-Two Lights 785307
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tofino Bronze Product Name: Two Light Bath Bar Glass: Marbre Grabar

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tofino Bronze
Product Name: Two Light Bath Bar
Glass: Marbre Grabar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785307
Product Name 6762-211 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details