Capital Lighting, Inc. 6763-211 Bathroom Fixtures-Three Lights 785304

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tofino Bronze Product Name: Three Light Bath Bar Glass: Marbre Grabar
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tofino Bronze Product Name: Three Light Bath Bar Glass: Marbre Grabar

Suppliers

Company
Product
Description
Supplier Links
6763-211 Bathroom Fixtures-Three Lights - 785304 - Capital Lighting, Inc.
Columbus, OH, USA
6763-211 Bathroom Fixtures-Three Lights
785304
6763-211 Bathroom Fixtures-Three Lights 785304
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 12.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tofino Bronze Product Name: Three Light Bath Bar Glass: Marbre Grabar

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 12.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tofino Bronze
Product Name: Three Light Bath Bar
Glass: Marbre Grabar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785304
Product Name 6763-211 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details