Capital Lighting, Inc. 9080-407-PL Exterior -Wall Mt./Flush 785298

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

Suppliers

Company
Product
Description
Supplier Links
9080-407-PL Exterior -Wall Mt./Flush - 785298 - Capital Lighting, Inc.
Columbus, OH, USA
9080-407-PL Exterior -Wall Mt./Flush
785298
9080-407-PL Exterior -Wall Mt./Flush 785298
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Extension: 5.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Prussian Gold Product Name: One Light Outdoor Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Extension: 5.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Prussian Gold
Product Name: One Light Outdoor Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785298
Product Name 9080-407-PL Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details