Capital Lighting, Inc. 891-84-PL Flush Mounts-Bowl Style 785296

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
891-84-PL Flush Mounts-Bowl Style - 785296 - Capital Lighting, Inc.
Columbus, OH, USA
891-84-PL Flush Mounts-Bowl Style
785296
891-84-PL Flush Mounts-Bowl Style 785296
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Spiral Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Spiral
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785296
Product Name 891-84-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details