Capital Lighting, Inc. 893-91-PL Flush Mounts-Bowl Style 785295

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
893-91-PL Flush Mounts-Bowl Style - 785295 - Capital Lighting, Inc.
Columbus, OH, USA
893-91-PL Flush Mounts-Bowl Style
785295
893-91-PL Flush Mounts-Bowl Style 785295
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Spiral Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Spiral
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785295
Product Name 893-91-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details