Capital Lighting, Inc. 892-91-PL Flush Mounts-Bowl Style 785290

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
892-91-PL Flush Mounts-Bowl Style - 785290 - Capital Lighting, Inc.
Columbus, OH, USA
892-91-PL Flush Mounts-Bowl Style
785290
892-91-PL Flush Mounts-Bowl Style 785290
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Spiral
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785290
Product Name 892-91-PL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details