Capital Lighting, Inc. 9909-94-PL Exterior -Ceiling Mount 785269

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Double French Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Double French Scavo

Suppliers

Company
Product
Description
Supplier Links
9909-94-PL Exterior -Ceiling Mount - 785269 - Capital Lighting, Inc.
Columbus, OH, USA
9909-94-PL Exterior -Ceiling Mount
785269
9909-94-PL Exterior -Ceiling Mount 785269
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 9.75 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Heritage Product Name: Two Light Outdoor Fixture Glass: Double French Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 9.75
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Heritage
Product Name: Two Light Outdoor Fixture
Glass: Double French Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785269
Product Name 9909-94-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details