Capital Lighting, Inc. 9928-44-PL Exterior -Ceiling Mount 785267

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount

Suppliers

Company
Product
Description
Supplier Links
9928-44-PL Exterior -Ceiling Mount - 785267 - Capital Lighting, Inc.
Columbus, OH, USA
9928-44-PL Exterior -Ceiling Mount
785267
9928-44-PL Exterior -Ceiling Mount 785267
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Spiral PL Qty: 1 Wattage: 13 Finish: White Product Name: One Light Flush Mount

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Spiral PL
Qty: 1
Wattage: 13
Finish: White
Product Name: One Light Flush Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785267
Product Name 9928-44-PL Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details