Capital Lighting, Inc. 9836 Exterior -Sconces 785240

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ceramic Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ceramic Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
9836 Exterior -Sconces - 785240 - Capital Lighting, Inc.
Columbus, OH, USA
9836 Exterior -Sconces
785240
9836 Exterior -Sconces 785240
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ceramic Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ceramic
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785240
Product Name 9836 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details