Capital Lighting, Inc. 1680-14 Sconces-Single Glass 785173

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
1680-14 Sconces-Single Glass - 785173 - Capital Lighting, Inc.
Columbus, OH, USA
1680-14 Sconces-Single Glass
785173
1680-14 Sconces-Single Glass 785173
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 15.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Nutmeg Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 15.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nutmeg
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785173
Product Name 1680-14 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details