Capital Lighting, Inc. 1275-357 Pendants-Bowl Style 785152

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Pendant Glass: Venetian Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Pendant Glass: Venetian Scavo

Suppliers

Company
Product
Description
Supplier Links
1275-357 Pendants-Bowl Style - 785152 - Capital Lighting, Inc.
Columbus, OH, USA
1275-357 Pendants-Bowl Style
785152
1275-357 Pendants-Bowl Style 785152
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Iron Oxide Product Name: Two Light Pendant Glass: Venetian Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 21.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Iron Oxide
Product Name: Two Light Pendant
Glass: Venetian Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785152
Product Name 1275-357 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details