Capital Lighting, Inc. 338-1 Sconces-Pocket 785146

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Piastra Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Piastra Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
338-1 Sconces-Pocket - 785146 - Capital Lighting, Inc.
Columbus, OH, USA
338-1 Sconces-Pocket
785146
338-1 Sconces-Pocket 785146
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Piastra Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White Piastra
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785146
Product Name 338-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details