Capital Lighting, Inc. 339-1 Sconces-Pocket 785143

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Swirl Amber Piastra Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Swirl Amber Piastra Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
339-1 Sconces-Pocket - 785143 - Capital Lighting, Inc.
Columbus, OH, USA
339-1 Sconces-Pocket
785143
339-1 Sconces-Pocket 785143
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Swirl Amber Piastra Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Swirl Amber Piastra
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785143
Product Name 339-1 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details