Capital Lighting, Inc. 6184-84 Bathroom Fixtures-Four Lights 785103

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
6184-84 Bathroom Fixtures-Four Lights - 785103 - Capital Lighting, Inc.
Columbus, OH, USA
6184-84 Bathroom Fixtures-Four Lights
785103
6184-84 Bathroom Fixtures-Four Lights 785103
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 9.50 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 9.50
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785103
Product Name 6184-84 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details