Capital Lighting, Inc. 345-37B-PL Sconces-Pocket 785091

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 3.75 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Restoration Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 3.75 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Restoration Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
345-37B-PL Sconces-Pocket - 785091 - Capital Lighting, Inc.
Columbus, OH, USA
345-37B-PL Sconces-Pocket
785091
345-37B-PL Sconces-Pocket 785091
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 3.75 Bulb Type: Spiral Qty: 2 Wattage: 13 Finish: Restoration Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.25
Extension: 3.75
Bulb
Type: Spiral
Qty: 2
Wattage: 13
Finish: Restoration Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785091
Product Name 345-37B-PL Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details