Capital Lighting, Inc. 8012-91-PL Exterior -Wall Mount 785063

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount

Suppliers

Company
Product
Description
Supplier Links
8012-91-PL Exterior -Wall Mount - 785063 - Capital Lighting, Inc.
Columbus, OH, USA
8012-91-PL Exterior -Wall Mount
785063
8012-91-PL Exterior -Wall Mount 785063
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Wall Mount

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Wall Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785063
Product Name 8012-91-PL Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details