Capital Lighting, Inc. 8016-91-PL Exterior -Post/Pier Head 785062

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Post Mount

Suppliers

Company
Product
Description
Supplier Links
8016-91-PL Exterior -Post/Pier Head - 785062 - Capital Lighting, Inc.
Columbus, OH, USA
8016-91-PL Exterior -Post/Pier Head
785062
8016-91-PL Exterior -Post/Pier Head 785062
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 20.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Antique Bronze Product Name: One Light Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 20.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Antique Bronze
Product Name: One Light Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 785062
Product Name 8016-91-PL Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details